☰
MAX4036EXK
MAX4036EXK
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX4036EXK Datasheet
History Price: $0.63000
In Stock: 4560
MAX4036EXK vs MAX4012EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.004V/μs
600V/μs
Gain Bandwidth Product
4 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
1 pA
5.4 μA
Voltage - Input Offset
200 μV
4 mV
Current - Supply
900nA
5.5mA
Current - Output / Channel
13 mA
120 mA
Voltage - Supply Span (Min)
1.4 V
3.15 V
Voltage - Supply Span (Max)
3.6 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753
Supplier Device Package
SC-70-5
SOT-23-5