☰
MAX4036EXK
MAX4036EXK
Active
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX4036EXK Datasheet
History Price: $0.63000
In Stock: 4560
MAX4036EXK vs MAX2471EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
1
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.004V/μs
-
Gain Bandwidth Product
4 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 μA
Voltage - Input Offset
200 μV
-
Current - Supply
900nA
5.5mA
Current - Output / Channel
13 mA
-
Voltage - Supply Span (Min)
1.4 V
2.7 V
Voltage - Supply Span (Max)
3.6 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SOT-23-6
Supplier Device Package
SC-70-5
SOT-23-6