☰
MAX4031EESD+
MAX4031EESD+
Obsolete
Description:  IC AMP GENERAL PURPOSE 14SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6160
MAX4031EESD+ vs MAX450CJD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
General Purpose
Voltage Feedback
Output Type
Rail-to-Rail
-
Number of Circuits
3
1
-3db Bandwidth
144 MHz
-
Slew Rate
115V/μs
100V/μs
Current - Supply
12 mA
25 mA
Current - Output / Channel
100 mA
15 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?0V ~ 15V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-CDIP