☰
MAX4031EESD+
MAX4031EESD+
Obsolete
Description:  IC AMP GENERAL PURPOSE 14SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40105
MAX4031EESD+ vs MAX4314EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
General Purpose
4:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
3
1
-3db Bandwidth
144 MHz
127 MHz
Slew Rate
115V/μs
430V/μs
Current - Supply
12 mA
6.9 mA
Current - Output / Channel
100 mA
95 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP