Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4031EESD+
MAX4031EESD+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP GENERAL PURPOSE 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4031EESD+ Datasheet
History Price: Obsolete
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4031EESD+ vs MAX4312EEE+
Part No
MAX4031EESD+
MAX4312EEE+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
General Purpose
8:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
3
1
-3db Bandwidth
144 MHz
265 MHz
Slew Rate
115V/μs
345V/μs
Current - Supply
12 mA
7.4 mA
Current - Output / Channel
100 mA
95 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP