Applications
General Purpose
4:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
-3db Bandwidth
144 MHz
50 MHz
Slew Rate
115V/μs
300V/μs
Current - Supply
12 mA
25 mA
Current - Output / Channel
100 mA
20 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-CDIP