☰
MAX4030EESA+
MAX4030EESA+
Active
Description:  IC AMP GENERAL PURPOSE 8SOIC
Manufacturer:  Maxim Integrated
History Price: $2.77000
In Stock: 37045
MAX4030EESA+ vs MAX4312EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
General Purpose
8:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
2
1
-3db Bandwidth
144 MHz
265 MHz
Slew Rate
115V/μs
345V/μs
Current - Supply
12 mA
7.4 mA
Current - Output / Channel
100 mA
95 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP