☰
MAX4030EESA+
MAX4030EESA+
Active
Description:  IC AMP GENERAL PURPOSE 8SOIC
Manufacturer:  Maxim Integrated
History Price: $2.77000
In Stock: 36235
MAX4030EESA+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
Number of Circuits
2
4
-3db Bandwidth
144 MHz
200 MHz
Slew Rate
115V/μs
363V/μs
Current - Supply
12 mA
34 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP