☰
MAX4023EEE+
MAX4023EEE+
Obsolete
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4023EEE+ Datasheet
History Price: Obsolete
In Stock: 42530
MAX4023EEE+ vs MAX441CWP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
General Purpose
Output Type
-
-
Number of Circuits
3
4
-3db Bandwidth
260 MHz
160 MHz
Slew Rate
300V/μs
370V/μs
Current - Supply
25 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
4.5V ~ 11V, ?.25V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
20-SOIC