☰
MAX4023EEE+
MAX4023EEE+
Obsolete
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4023EEE+ Datasheet
History Price: Obsolete
In Stock: 14095
MAX4023EEE+ vs MAX4312EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
8:1 Multiplexer-Amplifier
Output Type
-
Rail-to-Rail
Number of Circuits
3
1
-3db Bandwidth
260 MHz
265 MHz
Slew Rate
300V/μs
345V/μs
Current - Supply
25 mA
7.4 mA
Current - Output / Channel
-
95 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 11V, ?.25V ~ 5.5V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP