Multiplexer/Demultiplexer Circuit
8:1
8:1
On-State Resistance (Max)
100Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1.8Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 16V
5V ~ 30V
Voltage - Supply, Dual (V?
?.7V ~ 8V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 150ns
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
11pF, 80pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-92dB @ 100kHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PDIP
28-TSSOP