Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3975UBA
MAX3975UBA
Active
PMIC - Laser Drivers
Description:
10.7GBPS, COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3975UBA Datasheet
History Price: $13.60000
In Stock: 38900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3975UBA vs MAX3766EEP
Part No
MAX3975UBA
MAX3766EEP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Modulator Driver
Laser Diode Driver (Fiber Optic)
Data Rate
10.7Gbps
622Mbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
4.5V ~ 5.5V
Current - Supply
106 mA
25 mA
Current - Modulation
12mA
60mA
Current - Bias
10 mA
80 mA
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-WFBGA, CSPBGA
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-UCSP (2.54x2.54)
20-QSOP
Mounting Type
Surface Mount
Surface Mount