Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Switch Circuit
SPDT
SPST - NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
35Ohm
10Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 15V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 8V
-
Switch Time (Ton, Toff) (Max)
130ns, 75ns
35ns, 40ns
Channel Capacitance (CS(off), CD(off))
12pF, 12pF
8pF, 8pF
Current - Leakage (IS(off)) (Max)
200pA
500pA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
20-PDIP
SOT-23-5