☰
MAX3892ETH+D
MAX3892ETH+D
Obsolete
Description:  IC SERIALIZER LVDS 44TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32960
MAX3892ETH+D vs MAX3891ECB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Serializer
Serializer
Data Rate
2.7Gbps
2.5Gbps
Input Type
LVDS
LVPECL
Output Type
CML
PECL
Number of Inputs
4
16
Number of Outputs
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-WFQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
44-TQFN (7x7)
64-TQFP-EP (10x10)