Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ Maxim Integrated MAX3892ETH+D
MAX3892ETH+D
Obsolete
Interface - Serializers, Deserializers
Description:
IC SERIALIZER LVDS 44TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3892ETH+D Datasheet
History Price: Obsolete
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3892ETH+D vs MAX3885ECB
Part No
MAX3892ETH+D
MAX3885ECB
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Serializer
Deserializer
Data Rate
2.7Gbps
2.488Gbps
Input Type
LVDS
PECL
Output Type
CML
LVDS
Number of Inputs
4
1
Number of Outputs
1
16
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-WFQFN Exposed Pad
64-LQFP
Supplier Device Package
44-TQFN (7x7)
64-LQFP (10x10)