☰
MAX3890ECB+D
MAX3890ECB+D
Obsolete
Description:  IC SERIALIZER 2.5GBPS 67TQFN
Manufacturer:  Maxim Integrated
History Price: $43.43000
In Stock: 34160
MAX3890ECB+D vs MAX3885ECB
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Serializer
Deserializer
Data Rate
2.5Gbps
2.488Gbps
Input Type
LVDS
PECL
Output Type
PECL
LVDS
Number of Inputs
16
1
Number of Outputs
1
16
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
64-LQFP
Supplier Device Package
64-TQFP-EP (10x10)
64-LQFP (10x10)