MAX3867ECM
MAX3867ECM
Obsolete
Description:  IC LASER DRVR 2.5GB 5.5V 48LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3867ECM Datasheet
History Price: Obsolete
In Stock: 29100
MAX3867ECM vs MAX3996CGP-T
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
2.5Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
3.14V ~ 5.5V
3V ~ 5.5V
Current - Supply
62 mA
52 mA
Current - Modulation
60mA
40mA
Current - Bias
100 mA
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
48-LQFP
20-VFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
20-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount