Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3867ECM
MAX3867ECM
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.5GB 5.5V 48LQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3867ECM Datasheet
History Price: Obsolete
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3867ECM vs MAX3741HETE
Part No
MAX3867ECM
MAX3741HETE
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Modulator Driver
Data Rate
2.5Gbps
3.2Gbps
Number of Channels
1
1
Voltage - Supply
3.14V ~ 5.5V
5V
Current - Supply
62 mA
51 mA
Current - Modulation
60mA
15mA
Current - Bias
100 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
16-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount