MAX3766EEP
MAX3766EEP
Obsolete
Description:  IC LASER DRV 622MBPS 5.5V 20QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3766EEP Datasheet
History Price: $5.32000
In Stock: 12600
MAX3766EEP vs MAX3967AETG+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver for Fiber Optic Module
Data Rate
622Mbps
270Mbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
2.97V ~ 5.5V
Current - Supply
25 mA
30 mA
Current - Modulation
60mA
Adjustable
Current - Bias
80 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
20-QSOP
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount