☰
MAX3741HETE
MAX3741HETE
Active
Description:  COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3741HETE Datasheet
History Price: $6.50000
In Stock: 20040
MAX3741HETE vs MAX3296CGI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver (Fiber Optic)
Data Rate
3.2Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
5V
3V ~ 5.5V
Current - Supply
51 mA
52 mA
Current - Modulation
15mA
30mA
Current - Bias
15 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-WFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount