MAX3741HETE#G16
MAX3741HETE#G16
Active
Description:  COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
History Price: $6.29000
In Stock: 31500
MAX3741HETE#G16 vs MAX3967AETG+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver for Fiber Optic Module
Data Rate
3.2Gbps
270Mbps
Number of Channels
1
1
Voltage - Supply
5V
2.97V ~ 5.5V
Current - Supply
51 mA
30 mA
Current - Modulation
15mA
Adjustable
Current - Bias
15 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount