MAX3741HETE#G16
MAX3741HETE#G16
Active
Description:  COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
History Price: $6.29000
In Stock: 31500
MAX3741HETE#G16 vs MAX3949ETE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver
Data Rate
3.2Gbps
11.3Gbps
Number of Channels
1
1
Voltage - Supply
5V
2.95V ~ 3.63V
Current - Supply
51 mA
55 mA
Current - Modulation
15mA
85mA
Current - Bias
15 mA
105 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 95 ℃
Package / Case
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount