MAX3741HETE#G16
MAX3741HETE#G16
Active
Description:  COMPACT VCSEL DRIVER
Manufacturer:  Maxim Integrated
History Price: $6.29000
In Stock: 31500
MAX3741HETE#G16 vs MAX3795ETG+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver
Data Rate
3.2Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
5V
2.97V ~ 3.63V
Current - Supply
51 mA
71 mA
Current - Modulation
15mA
15mA
Current - Bias
15 mA
15 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
16-TQFN-EP (3x3)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount