MAX3740AETG+T
MAX3740AETG+T
Active
Description:  IC LASER DRVR 3.2GB 3.63V 24TQFN
Manufacturer:  Maxim Integrated
History Price: $13.78000
In Stock: 7100
MAX3740AETG+T vs MAX3863ETJ+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
3.2Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
3.15V ~ 3.6V
Current - Supply
55 mA
58 mA
Current - Modulation
15mA
80mA
Current - Bias
15 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount