☰
MAX3635ECB+
MAX3635ECB+
Obsolete
Description:  IC CLOCK GENERATOR 64TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3635ECB+ Datasheet
History Price: Obsolete
In Stock: 40640
MAX3635ECB+ vs MAX9486EUG
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
-
PLL
-
Yes
Input
-
Clock, Crystal
Output
-
LVTTL
Number of Circuits
-
1
Ratio - Input:Output
-
2:7
Differential - Input:Output
-
No/No
Frequency - Max
-
35.328MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP