☰
MAX3600CTL+T
MAX3600CTL+T
Obsolete
Description:  IC LASER DRVR 3.3V 40TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29680
MAX3600CTL+T vs MAX3946ETG+
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
-
11.3Gbps
Number of Channels
4
1
Voltage - Supply
3.3V
2.85V ~ 3.63V
Current - Supply
-
68 mA
Current - Modulation
-
80mA
Current - Bias
-
80 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
40-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount