☰
MAX3600CTL+T
MAX3600CTL+T
Obsolete
Description:  IC LASER DRVR 3.3V 40TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13570
MAX3600CTL+T vs MAX3296CGI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
-
2.5Gbps
Number of Channels
4
1
Voltage - Supply
3.3V
3V ~ 5.5V
Current - Supply
-
52 mA
Current - Modulation
-
30mA
Current - Bias
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
40-WFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount