Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3600CTL+T
MAX3600CTL+T
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRVR 3.3V 40TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3600CTL+T Datasheet
History Price: Obsolete
In Stock: 13570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3600CTL+T vs MAX3286CGI
Part No
MAX3600CTL+T
MAX3286CGI
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
-
1.25Gbps
Number of Channels
4
1
Voltage - Supply
3.3V
3V ~ 5.5V
Current - Supply
-
52 mA
Current - Modulation
-
30mA
Current - Bias
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
40-WFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount