☰
MAX359EWE+
MAX359EWE+
Active
Description:  IC SWITCH SP4TX2 1.8KOHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX359EWE+ Datasheet
History Price: $15.86000
In Stock: 32560
MAX359EWE+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
16
On-State Resistance (Max)
1.8kOhm
13Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
300ns, 300ns (Typ)
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
-
100pC
Channel Capacitance (CS(off), CD(off))
-
7.7pF
Current - Leakage (IS(off)) (Max)
10μA
1μA
Crosstalk
-
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
48-TQFN (7x7)