Multiplexer/Demultiplexer Circuit
8:1
8:1
On-State Resistance (Max)
1.8kOhm
100Ohm
Channel-to-Channel Matching (ΔRon)
-
1.5Ohm
Voltage - Supply, Single (V-)
-
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
300ns, 300ns (Typ)
200ns, 150ns
Channel Capacitance (CS(off), CD(off))
5pF, 25pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
10μA
500pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC