☰
MAX3483CSA
MAX3483CSA
Active
Description:  RS-485/RS-422 TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3483CSA Datasheet
History Price: Active
In Stock: 5485
MAX3483CSA vs MAX13086EASD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
50 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC