☰
MAX3454EETE
MAX3454EETE
Active
Description:  ESD PROTECTED USB TRANSCVR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3454EETE Datasheet
History Price: $0.99000
In Stock: 16745
MAX3454EETE vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
250 mV
100 mV
Data Rate
12Mbps
16Mbps
Voltage - Supply
1.65V ~ 3.6V, 3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TQFN-EP (3x3)
8-SOIC