☰
MAX3395EETC+
MAX3395EETC+
Active
Description:  IC TRANSLTR BIDIRECTIONAL 12TQFN
Manufacturer:  Maxim Integrated
History Price: $10.09000
In Stock: 38080
MAX3395EETC+ vs MAX3372EEBL+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
2
Voltage - VCCA
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull, Tri-State
Tri-State, Non-Inverted
Data Rate
6Mbps
230kbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
8-WFBGA, CSPBGA
Supplier Device Package
12-TQFN (4x4)
8-UCSP (1.52x1.52)