☰
MAX3395EETC+
MAX3395EETC+
Active
Description:  IC TRANSLTR BIDIRECTIONAL 12TQFN
Manufacturer:  Maxim Integrated
History Price: $10.09000
In Stock: 38080
MAX3395EETC+ vs MAX3371EXT+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
2.5 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull, Tri-State
Open Drain, Push-Pull, Tri-State
Data Rate
6Mbps
3Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection
Power Supply Decoupling
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
12-TQFN (4x4)
SC-70-6