Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3395EETC+
MAX3395EETC+
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 12TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3395EETC+ Datasheet
History Price: $10.09000
In Stock: 38080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3395EETC+ vs MAX3000EEBP
Part No
MAX3395EETC+
MAX3000EEBP
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
8
Voltage - VCCA
1.2 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull, Tri-State
Tri-State, Non-Inverted
Data Rate
6Mbps
230kbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
20-WFBGA, CSPBGA
Supplier Device Package
12-TQFN (4x4)
20-UCSP (2.03x2.54)