☰
MAX3386EIPW
MAX3386EIPW
Last Time Buy
Description:  IC TRANSCEIVER FULL 3/2 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3386EIPW Datasheet
History Price: $3.17000
In Stock: 17540
MAX3386EIPW vs MAX13088EESA+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Last Time Buy
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TSSOP
8-SOIC