Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3376EEKA+
MAX3376EEKA+
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR BIDIR SOT23-8
Manufacturer:
Maxim Integrated
Datasheet:
MAX3376EEKA+ Datasheet
History Price: Obsolete
In Stock: 34320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3376EEKA+ vs MAX3027EUD
Part No
MAX3376EEKA+
MAX3027EUD
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Translator Type
-
Voltage Level
Channel Type
-
Unidirectional
Number of Circuits
-
1
Channels per Circuit
-
4
Voltage - VCCA
-
1.2 V ~ 3.2 V
Voltage - VCCB
-
1.65 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
-
Tri-State, Non-Inverted
Data Rate
-
100Mbps
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
-
Surface Mount
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-TSSOP