☰
MAX3375EEBL+
MAX3375EEBL+
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 9WLP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 14800
MAX3375EEBL+ vs MAX3372EEBL+
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
2
Voltage - VCCA
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Tri-State
Tri-State, Non-Inverted
Data Rate
16Mbps
230kbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-WFBGA, WLBGA
8-WFBGA, CSPBGA
Supplier Device Package
9-WLP
8-UCSP (1.52x1.52)