☰
MAX3371ELT+T
MAX3371ELT+T
Obsolete
Description:  IC TRNSLTR BIDIRECTIONAL 6UDFN
Manufacturer:  Maxim Integrated
History Price: $2.81000
In Stock: 10125
MAX3371ELT+T vs MAX3340EEBE
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
1
Voltage - VCCA
1.65 V ~ 5.5 V
1.8 V ~ 3.6 V
Voltage - VCCB
2.5 V ~ 5.5 V
4 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull, Tri-State
Tri-State
Data Rate
3Mbps
12Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFDFN
16-WFBGA, CSPBGA
Supplier Device Package
6-uDFN (1.5x1)
16-UCSP (2.02x2.02)