☰
MAX333CPP+
MAX333CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 250OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX333CPP+ Datasheet
History Price: Obsolete
In Stock: 41820
MAX333CPP+ vs MAX4996ETG+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
SPDT
DPDT
Multiplexer/Demultiplexer Circuit
2:1
2:2
Number of Circuits
4
3
On-State Resistance (Max)
250Ohm
4Ohm
Channel-to-Channel Matching (ΔRon)
-
100mOhm
Voltage - Supply, Single (V-)
10V ~ 30V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 18V
-
Switch Time (Ton, Toff) (Max)
1μs, 500ns
100μs, 6μs
-3db Bandwidth
-
670MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF
2.5pF, 4pF
Current - Leakage (IS(off)) (Max)
5nA
250nA
Crosstalk
-78dB @ 1MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)