☰
MAX333CPP+
MAX333CPP+
Obsolete
Description:  IC SWITCH SPDT X 4 250OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX333CPP+ Datasheet
History Price: Obsolete
In Stock: 41820
MAX333CPP+ vs MAX4854HLETE+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPST - Open
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
4
4
On-State Resistance (Max)
250Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
-
200mOhm
Voltage - Supply, Single (V-)
10V ~ 30V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 18V
-
Switch Time (Ton, Toff) (Max)
1μs, 500ns
60ns, 40ns
-3db Bandwidth
-
150MHz
Charge Injection
-
8pC
Channel Capacitance (CS(off), CD(off))
5pF
13pF
Current - Leakage (IS(off)) (Max)
5nA
2nA
Crosstalk
-78dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN-EP (3x3)