Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
45Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
2Ohm (Max)
-
Voltage - Supply, Single (V-)
10V ~ 30V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
175ns, 145ns
4μs, 4μs
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
5pF
7.7pF
Current - Leakage (IS(off)) (Max)
250pA
1μA
Crosstalk
-78dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
20-SOIC
48-TQFN (7x7)