☰
MAX3323EEPE
MAX3323EEPE
Active
Description:  IC TRANSCEIVER FULL 1/1 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3323EEPE Datasheet
History Price: Active
In Stock: 29045
MAX3323EEPE vs MAX13086EASD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
350 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC