☰
MAX3318EEUP
MAX3318EEUP
Active
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3318EEUP Datasheet
History Price: $3.95000
In Stock: 46880
MAX3318EEUP vs MAX9957CCB+D
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
460kbps
2Gbps
Voltage - Supply
2.25V ~ 3V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
64-TQFP Exposed Pad
Supplier Device Package
20-TSSOP
64-TQFP-EP (10x10)