☰
MAX3314ECKA
MAX3314ECKA
Active
Description:  RS-232 TRANSCEIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX3314ECKA Datasheet
History Price: $1.30000
In Stock: 29595
MAX3314ECKA vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
460kbps
16Mbps
Voltage - Supply
?.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-8
8-SOIC