☰
MAX3311EUB
MAX3311EUB
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX3311EUB Datasheet
History Price: $1.87000
In Stock: 15825
MAX3311EUB vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
460Kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX/uSOP
8-SOIC