☰
MAX3296CGI
MAX3296CGI
Active
Description:  LAN LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3296CGI Datasheet
History Price: $5.86000
In Stock: 12375
MAX3296CGI vs MAX3795ETG+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
2.5Gbps
4.25Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
2.97V ~ 3.63V
Current - Supply
52 mA
71 mA
Current - Modulation
30mA
15mA
Current - Bias
-
15 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
24-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount