☰
MAX328EWE+
MAX328EWE+
Active
Description:  IC MUX 8:1 3.5KOHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX328EWE+ Datasheet
History Price: $20.73000
In Stock: 35680
MAX328EWE+ vs MAX306EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
16:1
Number of Circuits
1
1
On-State Resistance (Max)
3.5kOhm
100Ohm
Channel-to-Channel Matching (ΔRon)
70Ohm
1.5Ohm
Voltage - Supply, Single (V-)
10V ~ 30V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 18V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
1.5μs, 1μs
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
2pC
2pC
Channel Capacitance (CS(off), CD(off))
1.8pF, 8pF
8pF, 130pF
Current - Leakage (IS(off)) (Max)
10pA
500pA
Crosstalk
-
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP