Multiplexer/Demultiplexer Circuit
8:1
1:1
On-State Resistance (Max)
3.5kOhm
13Ohm
Channel-to-Channel Matching (ΔRon)
70Ohm
-
Voltage - Supply, Single (V-)
10V ~ 30V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 18V
-
Switch Time (Ton, Toff) (Max)
1.5μs, 1μs
4μs, 4μs
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
1.8pF, 8pF
7.7pF
Current - Leakage (IS(off)) (Max)
10pA
1μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
48-TQFN (7x7)