Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3287CUE
MAX3287CUE
Active
PMIC - Laser Drivers
Description:
LAN LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3287CUE Datasheet
History Price: $4.67000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3287CUE vs MAX3741HETE
Part No
MAX3287CUE
MAX3741HETE
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Modulator Driver
Data Rate
1.25Gbps
3.2Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
5V
Current - Supply
52 mA
51 mA
Current - Modulation
30mA
15mA
Current - Bias
-
15 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP-EP
16-TQFN-EP (3x3)
Mounting Type
Surface Mount
Surface Mount